RF ANT 2.4/5GHZ FLAT PATCH 200MM Product overview: 1461530200 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1461530200 can be used for catalog matching and distributor lookup.
2.4/5G dual band Flex*200mm assy
2.4/5G dual band Flex*200mm assy
2.4GHz, 5GHz WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz 2.6dBi, 4dBi U.FL (UMCC), IPEX MHF1 Adhesive
2.4GHz, 5GHz WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz 2.6dBi, 4dBi U.FL (UMCC), IPEX MHF1 Adhesive
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-1461530200 | 2182048 | WM16862-ND | 1461530200 |
| Product Name | 5GHZ Rf Antenna | WiFi Antennas | RF Antennas | RF Antennas |
| Applications | RF Testing | Modem or Wireless Network | Modem or Wireless Network; WLAN, Zigbee™ | WLAN, Zigbee™ |
| Primary Frequency Range | 2400.0 to 5850.0 MHz | 2400.0 to ? MHz | 2400.0 to 5000.0 MHz | |
| Technology Type | Flat Patch | Patch | Patch; Flat Patch | |
| Gain | 3.5 dB | 2.6 to 4 dB |