Molex Rectangular Connectors - 0014562032 14562032

Description
Manufacturer: Molex, LLC Win Source Part Number: 905303-0014562032 Series: SL 70400 Features: 3 Position Rectangular Receptacle Connector IDC Gold 24 AWG Package: Tube Mounting: Free Hanging (In-Line) Family Name: 145620 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0014-56-2032-E, 0014-56-2032, 14-56-2032, WM10647-ND, 14-56-2032-E, 14-56-2032-ND, WM10647, A-70400-0667, 0014562032-E, 23-0014562032, 14562032-E, 14562032
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 905303-0014562032 Series: SL 70400 Features: 3 Position Rectangular Receptacle Connector IDC Gold 24 AWG Package: Tube Mounting: Free Hanging (In-Line) Family Name: 145620 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0014-56-2032-E, 0014-56-2032, 14-56-2032, WM10647-ND, 14-56-2032-E, 14-56-2032-ND, WM10647, A-70400-0667, 0014562032-E, 23-0014562032, 14562032-E, 14562032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0014562032 - 905303-0014562032 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0014562032
905303-0014562032
Rectangular Connectors - 0014562032 905303-0014562032
Manufacturer: Molex, LLC Win Source Part Number: 905303-0014562032 Series: SL 70400 Features: 3 Position Rectangular Receptacle Connector IDC Gold 24 AWG Package: Tube Mounting: Free Hanging (In-Line) Family Name: 145620 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0014-56-2032-E, 0014-56-2032, 14-56-2032, WM10647-ND, 14-56-2032-E, 14-56-2032-ND, WM10647, A-70400-0667, 0014562032-E, 23-0014562032, 14562032-E, 14562032

Manufacturer: Molex, LLC
Win Source Part Number: 905303-0014562032
Series: SL 70400
Features: 3 Position Rectangular Receptacle Connector IDC Gold 24 AWG
Package: Tube
Mounting: Free Hanging (In-Line)
Family Name: 145620
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 0014-56-2032-E, 0014-56-2032, 14-56-2032, WM10647-ND, 14-56-2032-E, 14-56-2032-ND, WM10647, A-70400-0667, 0014562032-E, 23-0014562032, 14562032-E, 14562032

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 905303-0014562032
Product Name Rectangular Connectors - 0014562032
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details