Molex Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 14562024

Description
Manufacturer: Molex Win Source Part Number: 1332732-0014562024 Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Packaging: Tube Number of Positions: 2 Pitch: 0.100" (2.54mm) Color: Black Features: Closed End Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Wire Gauge: 26 AWG Cable Termination: IDC Wire Type: Discrete or Ribbon Cable Standard Package: 104 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 001456-2024,14-56-20 24,14562024,70400-08 41,0014562024-ND,001 4-56-2024,WM19419 Base Product Number: 001456 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332732-0014562024 Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Packaging: Tube Number of Positions: 2 Pitch: 0.100" (2.54mm) Color: Black Features: Closed End Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Wire Gauge: 26 AWG Cable Termination: IDC Wire Type: Discrete or Ribbon Cable Standard Package: 104 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 001456-2024,14-56-20 24,14562024,70400-08 41,0014562024-ND,001 4-56-2024,WM19419 Base Product Number: 001456 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1332732-0014562024 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1332732-0014562024
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1332732-0014562024
Manufacturer: Molex Win Source Part Number: 1332732-0014562024 Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Packaging: Tube Number of Positions: 2 Pitch: 0.100" (2.54mm) Color: Black Features: Closed End Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Wire Gauge: 26 AWG Cable Termination: IDC Wire Type: Discrete or Ribbon Cable Standard Package: 104 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 001456-2024,14-56-20 24,14562024,70400-08 41,0014562024-ND,001 4-56-2024,WM19419 Base Product Number: 001456 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332732-0014562024
Category: Connectors, Interconnects>Rectangular Connectors>Free Hanging, Panel Mount
Packaging: Tube
Number of Positions: 2
Pitch: 0.100" (2.54mm)
Color: Black
Features: Closed End
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Wire Gauge: 26 AWG
Cable Termination: IDC
Wire Type: Discrete or Ribbon Cable
Standard Package: 104
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 001456-2024,14-56-2024,14562024,70400-0841,0014562024-ND,0014-56-2024,WM19419
Base Product Number: 001456
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332732-0014562024
Product Name Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCG-FO-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers