Molex CAB ASY, 6 CKT 150MM MINI-FIT TPA2,SINGLE ROW 145135-0601

Description
CAB ASY, 6 CKT 150MM MINI-FIT TPA2,SINGLE ROW
Request a Quote Datasheet
Description
CAB ASY, 6 CKT 150MM MINI-FIT TPA2,SINGLE ROW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY, 6 CKT 150MM MINI-FIT TPA2,SINGLE ROW - 145135-0601 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY, 6 CKT 150MM MINI-FIT TPA2,SINGLE ROW
145135-0601
CAB ASY, 6 CKT 150MM MINI-FIT TPA2,SINGLE ROW 145135-0601
CAB ASY, 6 CKT 150MM MINI-FIT TPA2,SINGLE ROW

CAB ASY, 6 CKT 150MM MINI-FIT TPA2,SINGLE ROW

Buy Now
Cable Assy, Mini-Fit 6P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 84AC4812 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini-Fit 6P Rcpt-Rcpt, 5.9; Connector To Connector Molex
84AC4812
Cable Assy, Mini-Fit 6P Rcpt-Rcpt, 5.9; Connector To Connector Molex 84AC4812
CABLE ASSY, MINI-FIT 6P RCPT-RCPT, 5.9"; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE ASSY, MINI-FIT 6P RCPT-RCPT, 5.9"; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:6Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Fit 6 Circuit 150Mm Rohs Compliant Molex - 79AH8796 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Fit 6 Circuit 150Mm Rohs Compliant Molex
79AH8796
Mini-Fit 6 Circuit 150Mm Rohs Compliant Molex 79AH8796
MINI-FIT 6 CIRCUIT 150MM ROHS COMPLIANT: YES

MINI-FIT 6 CIRCUIT 150MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 145135-0601 84AC4812 79AH8796
Product Name CAB ASY, 6 CKT 150MM MINI-FIT TPA2,SINGLE ROW Cable Assy, Mini-Fit 6P Rcpt-Rcpt, 5.9; Connector To Connector Molex Mini-Fit 6 Circuit 150Mm Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NAM0-85-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
View Details