Molex CAB ASY, 5 CKT 75MM MINI-FIT TPA2,SINGLE ROW 145135-0500

Description
CAB ASY, 5 CKT 75MM MINI-FIT TPA2,SINGLE ROW
Request a Quote Datasheet
Description
CAB ASY, 5 CKT 75MM MINI-FIT TPA2,SINGLE ROW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY, 5 CKT 75MM MINI-FIT TPA2,SINGLE ROW - 145135-0500 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY, 5 CKT 75MM MINI-FIT TPA2,SINGLE ROW
145135-0500
CAB ASY, 5 CKT 75MM MINI-FIT TPA2,SINGLE ROW 145135-0500
CAB ASY, 5 CKT 75MM MINI-FIT TPA2,SINGLE ROW

CAB ASY, 5 CKT 75MM MINI-FIT TPA2,SINGLE ROW

Buy Now
Cable Assy, Mini-Fit 5P Rcpt-Rcpt, 3; Connector To Connector Molex - 84AC4807 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini-Fit 5P Rcpt-Rcpt, 3; Connector To Connector Molex
84AC4807
Cable Assy, Mini-Fit 5P Rcpt-Rcpt, 3; Connector To Connector Molex 84AC4807
CABLE ASSY, MINI-FIT 5P RCPT-RCPT, 3"; Connector to Connector:Mini-Fit TPA2 Receptacle to Mini-Fit TPA2 Receptacle; No. of Positions:5Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE ASSY, MINI-FIT 5P RCPT-RCPT, 3"; Connector to Connector:Mini-Fit TPA2 Receptacle to Mini-Fit TPA2 Receptacle; No. of Positions:5Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Fit 5 Circuit 75Mm Rohs Compliant Molex - 79AH8791 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Fit 5 Circuit 75Mm Rohs Compliant Molex
79AH8791
Mini-Fit 5 Circuit 75Mm Rohs Compliant Molex 79AH8791
MINI-FIT 5 CIRCUIT 75MM ROHS COMPLIANT: YES

MINI-FIT 5 CIRCUIT 75MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 145135-0500 84AC4807 79AH8791
Product Name CAB ASY, 5 CKT 75MM MINI-FIT TPA2,SINGLE ROW Cable Assy, Mini-Fit 5P Rcpt-Rcpt, 3; Connector To Connector Molex Mini-Fit 5 Circuit 75Mm Rohs Compliant Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details