Molex CAB ASY, 4 CKT 150MM MINI-FIT TPA2,SINGLE ROW 145135-0401

Description
CAB ASY, 4 CKT 150MM MINI-FIT TPA2,SINGLE ROW
Request a Quote Datasheet
Description
CAB ASY, 4 CKT 150MM MINI-FIT TPA2,SINGLE ROW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY, 4 CKT 150MM MINI-FIT TPA2,SINGLE ROW - 145135-0401 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY, 4 CKT 150MM MINI-FIT TPA2,SINGLE ROW
145135-0401
CAB ASY, 4 CKT 150MM MINI-FIT TPA2,SINGLE ROW 145135-0401
CAB ASY, 4 CKT 150MM MINI-FIT TPA2,SINGLE ROW

CAB ASY, 4 CKT 150MM MINI-FIT TPA2,SINGLE ROW

Buy Now
Cable Assy, Mini-Fit 4P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 84AC4804 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini-Fit 4P Rcpt-Rcpt, 5.9; Connector To Connector Molex
84AC4804
Cable Assy, Mini-Fit 4P Rcpt-Rcpt, 5.9; Connector To Connector Molex 84AC4804
CABLE ASSY, MINI-FIT 4P RCPT-RCPT, 5.9"; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE ASSY, MINI-FIT 4P RCPT-RCPT, 5.9"; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:4Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Fit 4 Circuit 150Mm Rohs Compliant Molex - 79AH8788 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Fit 4 Circuit 150Mm Rohs Compliant Molex
79AH8788
Mini-Fit 4 Circuit 150Mm Rohs Compliant Molex 79AH8788
MINI-FIT 4 CIRCUIT 150MM ROHS COMPLIANT: YES

MINI-FIT 4 CIRCUIT 150MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 145135-0401 84AC4804 79AH8788
Product Name CAB ASY, 4 CKT 150MM MINI-FIT TPA2,SINGLE ROW Cable Assy, Mini-Fit 4P Rcpt-Rcpt, 5.9; Connector To Connector Molex Mini-Fit 4 Circuit 150Mm Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details