Molex CAB ASY, 3 CKT 75MM MINI-FIT TPA2,SINGLE ROW 145135-0300

Description
CAB ASY, 3 CKT 75MM MINI-FIT TPA2,SINGLE ROW
Request a Quote Datasheet
Description
CAB ASY, 3 CKT 75MM MINI-FIT TPA2,SINGLE ROW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY, 3 CKT 75MM MINI-FIT TPA2,SINGLE ROW - 145135-0300 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY, 3 CKT 75MM MINI-FIT TPA2,SINGLE ROW
145135-0300
CAB ASY, 3 CKT 75MM MINI-FIT TPA2,SINGLE ROW 145135-0300
CAB ASY, 3 CKT 75MM MINI-FIT TPA2,SINGLE ROW

CAB ASY, 3 CKT 75MM MINI-FIT TPA2,SINGLE ROW

Buy Now
Cable Assy, Mini-Fit 3P Rcpt-Rcpt, 3; Connector To Connector Molex - 84AC4799 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini-Fit 3P Rcpt-Rcpt, 3; Connector To Connector Molex
84AC4799
Cable Assy, Mini-Fit 3P Rcpt-Rcpt, 3; Connector To Connector Molex 84AC4799
CABLE ASSY, MINI-FIT 3P RCPT-RCPT, 3"; Connector to Connector:Mini-Fit TPA2 Receptacle to Mini-Fit TPA2 Receptacle; No. of Positions:3Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE ASSY, MINI-FIT 3P RCPT-RCPT, 3"; Connector to Connector:Mini-Fit TPA2 Receptacle to Mini-Fit TPA2 Receptacle; No. of Positions:3Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Fit 3 Circuit 75Mm Rohs Compliant Molex - 79AH8783 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Fit 3 Circuit 75Mm Rohs Compliant Molex
79AH8783
Mini-Fit 3 Circuit 75Mm Rohs Compliant Molex 79AH8783
MINI-FIT 3 CIRCUIT 75MM ROHS COMPLIANT: YES

MINI-FIT 3 CIRCUIT 75MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 145135-0300 84AC4799 79AH8783
Product Name CAB ASY, 3 CKT 75MM MINI-FIT TPA2,SINGLE ROW Cable Assy, Mini-Fit 3P Rcpt-Rcpt, 3; Connector To Connector Molex Mini-Fit 3 Circuit 75Mm Rohs Compliant Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/600-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details