Molex CAB ASY,MICROFIT TPA,3 CKT 300MM L, BLK,DBL END 145132-0303

Description
CAB ASY,MICROFIT TPA,3 CKT 300MM L, BLK,DBL END
Request a Quote Datasheet
Description
CAB ASY,MICROFIT TPA,3 CKT 300MM L, BLK,DBL END
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY,MICROFIT TPA,3 CKT 300MM L, BLK,DBL END - 145132-0303 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY,MICROFIT TPA,3 CKT 300MM L, BLK,DBL END
145132-0303
CAB ASY,MICROFIT TPA,3 CKT 300MM L, BLK,DBL END 145132-0303
CAB ASY,MICROFIT TPA,3 CKT 300MM L, BLK,DBL END

CAB ASY,MICROFIT TPA,3 CKT 300MM L, BLK,DBL END

Buy Now
Cable Assy, 3Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex - 82AC4674 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
82AC4674
Cable Assy, 3Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 82AC4674
CABLE ASSY, 3POS, RCPT-RCPT, 11.8"; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, 3POS, RCPT-RCPT, 11.8"; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:3Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 145132-0303 82AC4674
Product Name CAB ASY,MICROFIT TPA,3 CKT 300MM L, BLK,DBL END Cable Assy, 3Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
System cable - 706-2500/402-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stability Cables - SP-24292-FM48LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details