Molex Cable Assy, Nano-Fit 8P Rcpt-Rcpt, 11.8; Connector To Connector Molex 145130-0803

Description
CABLE ASSY, NANO-FIT 8P RCPT-RCPT, 11.8"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:20AWG RoHS Compliant: Yes
Description
CABLE ASSY, NANO-FIT 8P RCPT-RCPT, 11.8"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:20AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Nano-Fit 8P Rcpt-Rcpt, 11.8; Connector To Connector Molex - 84AC4793 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Nano-Fit 8P Rcpt-Rcpt, 11.8; Connector To Connector Molex
84AC4793
Cable Assy, Nano-Fit 8P Rcpt-Rcpt, 11.8; Connector To Connector Molex 84AC4793
CABLE ASSY, NANO-FIT 8P RCPT-RCPT, 11.8"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, NANO-FIT 8P RCPT-RCPT, 11.8"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:8Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site
Nano-Fit 8 Circuit 300Mm Rohs Compliant Molex - 79AH8777 - Newark, An Avnet Company
Chicago, IL, United States
Nano-Fit 8 Circuit 300Mm Rohs Compliant Molex
79AH8777
Nano-Fit 8 Circuit 300Mm Rohs Compliant Molex 79AH8777
NANO-FIT 8 CIRCUIT 300MM ROHS COMPLIANT: YES

NANO-FIT 8 CIRCUIT 300MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 84AC4793 79AH8777
Product Name Cable Assy, Nano-Fit 8P Rcpt-Rcpt, 11.8; Connector To Connector Molex Nano-Fit 8 Circuit 300Mm Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details