Molex Cable Assy, Nano-Fit 6P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 145130-0610

Description
CABLE ASSY, NANO-FIT 6P RCPT-RCPT, 3.3FT; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:6Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:1m; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, NANO-FIT 6P RCPT-RCPT, 3.3FT; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:6Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:1m; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Nano-Fit 6P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex - 84AC4786 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Nano-Fit 6P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
84AC4786
Cable Assy, Nano-Fit 6P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 84AC4786
CABLE ASSY, NANO-FIT 6P RCPT-RCPT, 3.3FT; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:6Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:1m; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, NANO-FIT 6P RCPT-RCPT, 3.3FT; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:6Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:1m; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Nano-Fit 6 Circuit 1M Rohs Compliant Molex - 79AH8770 - Newark, An Avnet Company
Chicago, IL, United States
Nano-Fit 6 Circuit 1M Rohs Compliant Molex
79AH8770
Nano-Fit 6 Circuit 1M Rohs Compliant Molex 79AH8770
NANO-FIT 6 CIRCUIT 1M ROHS COMPLIANT: YES

NANO-FIT 6 CIRCUIT 1M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 84AC4786 79AH8770
Product Name Cable Assy, Nano-Fit 6P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex Nano-Fit 6 Circuit 1M Rohs Compliant Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details