Molex Cable Assy, Nano-Fit 6P Rcpt-Rcpt, 3; Connector To Connector Molex 145130-0600

Description
CABLE ASSY, NANO-FIT 6P RCPT-RCPT, 3"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:6Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, NANO-FIT 6P RCPT-RCPT, 3"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:6Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Nano-Fit 6P Rcpt-Rcpt, 3; Connector To Connector Molex - 84AC4783 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Nano-Fit 6P Rcpt-Rcpt, 3; Connector To Connector Molex
84AC4783
Cable Assy, Nano-Fit 6P Rcpt-Rcpt, 3; Connector To Connector Molex 84AC4783
CABLE ASSY, NANO-FIT 6P RCPT-RCPT, 3"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:6Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3" RoHS Compliant: Yes

CABLE ASSY, NANO-FIT 6P RCPT-RCPT, 3"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:6Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet
Nano-Fit 6 Circuit 75Mm Rohs Compliant Molex - 79AH8767 - Newark, An Avnet Company
Chicago, IL, United States
Nano-Fit 6 Circuit 75Mm Rohs Compliant Molex
79AH8767
Nano-Fit 6 Circuit 75Mm Rohs Compliant Molex 79AH8767
NANO-FIT 6 CIRCUIT 75MM ROHS COMPLIANT: YES

NANO-FIT 6 CIRCUIT 75MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 84AC4783 79AH8767
Product Name Cable Assy, Nano-Fit 6P Rcpt-Rcpt, 3; Connector To Connector Molex Nano-Fit 6 Circuit 75Mm Rohs Compliant Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XL1 and X100W Mini-Hooks - 1001XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6381A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details