Molex Cable Assy, Nano-Fit 4P Rcpt-Rcpt, 11.8; Connector To Connector Molex 145130-0403

Description
CABLE ASSY, NANO-FIT 4P RCPT-RCPT, 11.8"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, NANO-FIT 4P RCPT-RCPT, 11.8"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Nano-Fit 4P Rcpt-Rcpt, 11.8; Connector To Connector Molex - 84AC4777 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Nano-Fit 4P Rcpt-Rcpt, 11.8; Connector To Connector Molex
84AC4777
Cable Assy, Nano-Fit 4P Rcpt-Rcpt, 11.8; Connector To Connector Molex 84AC4777
CABLE ASSY, NANO-FIT 4P RCPT-RCPT, 11.8"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, NANO-FIT 4P RCPT-RCPT, 11.8"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC4777
Product Name Cable Assy, Nano-Fit 4P Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details