Molex Cable Assy, Nano-Fit 4P Rcpt-Rcpt, 5.9; Connector To Connector Molex 145130-0401

Description
CABLE ASSY, NANO-FIT 4P RCPT-RCPT, 5.9"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, NANO-FIT 4P RCPT-RCPT, 5.9"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Nano-Fit 4P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 84AC4776 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Nano-Fit 4P Rcpt-Rcpt, 5.9; Connector To Connector Molex
84AC4776
Cable Assy, Nano-Fit 4P Rcpt-Rcpt, 5.9; Connector To Connector Molex 84AC4776
CABLE ASSY, NANO-FIT 4P RCPT-RCPT, 5.9"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, NANO-FIT 4P RCPT-RCPT, 5.9"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Nano-Fit 4 Circuit 150Mm Rohs Compliant Molex - 79AH8760 - Newark, An Avnet Company
Chicago, IL, United States
Nano-Fit 4 Circuit 150Mm Rohs Compliant Molex
79AH8760
Nano-Fit 4 Circuit 150Mm Rohs Compliant Molex 79AH8760
NANO-FIT 4 CIRCUIT 150MM ROHS COMPLIANT: YES

NANO-FIT 4 CIRCUIT 150MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 84AC4776 79AH8760
Product Name Cable Assy, Nano-Fit 4P Rcpt-Rcpt, 5.9; Connector To Connector Molex Nano-Fit 4 Circuit 150Mm Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/601-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers