Molex Cable Assy, Nano-Fit 4P Rcpt-Rcpt, 3; Connector To Connector Molex 145130-0400

Description
CABLE ASSY, NANO-FIT 4P RCPT-RCPT, 3"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, NANO-FIT 4P RCPT-RCPT, 3"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Nano-Fit 4P Rcpt-Rcpt, 3; Connector To Connector Molex - 84AC4775 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Nano-Fit 4P Rcpt-Rcpt, 3; Connector To Connector Molex
84AC4775
Cable Assy, Nano-Fit 4P Rcpt-Rcpt, 3; Connector To Connector Molex 84AC4775
CABLE ASSY, NANO-FIT 4P RCPT-RCPT, 3"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3" RoHS Compliant: Yes

CABLE ASSY, NANO-FIT 4P RCPT-RCPT, 3"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet
Nano-Fit 4 Circuit 75Mm Rohs Compliant Molex - 79AH8759 - Newark, An Avnet Company
Chicago, IL, United States
Nano-Fit 4 Circuit 75Mm Rohs Compliant Molex
79AH8759
Nano-Fit 4 Circuit 75Mm Rohs Compliant Molex 79AH8759
NANO-FIT 4 CIRCUIT 75MM ROHS COMPLIANT: YES

NANO-FIT 4 CIRCUIT 75MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 84AC4775 79AH8759
Product Name Cable Assy, Nano-Fit 4P Rcpt-Rcpt, 3; Connector To Connector Molex Nano-Fit 4 Circuit 75Mm Rohs Compliant Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3037/305-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details