Molex Cable Assy, Nano-Fit 3P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 145130-0310

Description
CABLE ASSY, NANO-FIT 3P RCPT-RCPT, 3.3FT; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:3Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:1m; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, NANO-FIT 3P RCPT-RCPT, 3.3FT; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:3Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:1m; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Nano-Fit 3P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex - 84AC4774 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Nano-Fit 3P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
84AC4774
Cable Assy, Nano-Fit 3P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 84AC4774
CABLE ASSY, NANO-FIT 3P RCPT-RCPT, 3.3FT; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:3Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:1m; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, NANO-FIT 3P RCPT-RCPT, 3.3FT; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:3Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:1m; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Nano-Fit 3 Circuit 1M Rohs Compliant Molex - 79AH8758 - Newark, An Avnet Company
Chicago, IL, United States
Nano-Fit 3 Circuit 1M Rohs Compliant Molex
79AH8758
Nano-Fit 3 Circuit 1M Rohs Compliant Molex 79AH8758
NANO-FIT 3 CIRCUIT 1M ROHS COMPLIANT: YES

NANO-FIT 3 CIRCUIT 1M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 84AC4774 79AH8758
Product Name Cable Assy, Nano-Fit 3P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex Nano-Fit 3 Circuit 1M Rohs Compliant Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details