Molex Idc Conn, Rcpt, 5Pos, 1Row, 2.54Mm; Idc Connector Type Molex 14-60-0058

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Idc Conn, Rcpt, 5Pos, 1Row, 2.54Mm; Idc Connector Type Molex - 89C3078 - Newark, An Avnet Company
Chicago, IL, United States
Idc Conn, Rcpt, 5Pos, 1Row, 2.54Mm; Idc Connector Type Molex
89C3078
Idc Conn, Rcpt, 5Pos, 1Row, 2.54Mm; Idc Connector Type Molex 89C3078
IDC CONN, RCPT, 5POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

IDC CONN, RCPT, 5POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
.100 sl IDC Connector F 5 POS 2.54mm IDT ST Cable Mount Tube - 70090845 - Allied Electronics, Inc.
Fort Worth, TX, USA
.100 sl IDC Connector F 5 POS 2.54mm IDT ST Cable Mount Tube
70090845
.100 sl IDC Connector F 5 POS 2.54mm IDT ST Cable Mount Tube 70090845
.100 sl IDC Connector F 5 POS 2.54mm IDT ST Cable Mount Tube

.100 sl IDC Connector F 5 POS 2.54mm IDT ST Cable Mount Tube

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 14-60-0058 89C3078 70090845
Product Name Idc Conn, Rcpt, 5Pos, 1Row, 2.54Mm; Idc Connector Type Molex .100 sl IDC Connector F 5 POS 2.54mm IDT ST Cable Mount Tube
Gender Female / Jack
Unlock Full Specs
to access all available technical data