Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147994-14-60-0052
Number of Positions: 5
Pitch: 2.54 mm
Color: Black
Connector Type: IDC, Receptacle, Socket
Number of Rows: 1
Termination: IDC
Fastening Type: Latch
Contact Material: Bronze
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 5
Gender: Receptacle
Length: 12.7 mm
Housing Material: Polyester
Number of Circuits: 5
Orientation: Straight
Contact Plating: Tin
Housing Color: Black
Contact Resistance: 15 mΩ
Height: 15.2 mm
Contact Gender: Female
Plating: Tin
Width: 2.51 mm
Categories: Custom Parts
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Cable, Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536694040, 8536694040
Wire/Cable Type: Discrete
Wire/Cable Gauge: 24 AWG
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1147994-14-60-0052 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 14-60-0052 |