Molex Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Idc Connector Type Molex 14-60-0052

Description
CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Idc Connector Type Molex - 01AH0137 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Idc Connector Type Molex
01AH0137
Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Idc Connector Type Molex 01AH0137
CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AH0137
Product Name Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Idc Connector Type Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - 8021A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details