Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991932-14-60-0036
Number of Positions: 3
Pitch: 2.54 mm
Color: Black
Connector Type: IDC, Receptacle, Socket
Number of Rows: 1
Termination: IDT
Fastening Type: Latch
Contact Material: Bronze
Current Rating: 3 A
Number of Contacts: 3
Gender: Female
Length: 7.59 mm
Housing Material: Polyester
Number of Circuits: 3
Orientation: Straight
Contact Plating: Tin
Housing Color: Black
Contact Resistance: 15 mΩ
Plating: Tin
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 172053-3; 14-56-6039; 14-56-7037; 1-103957-3; 3-640621-3; 3-640623-30014600036
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 15.24 mm
Mount: Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250 V
Wire/Cable Type: Discrete
Wire/Cable Gauge: 28 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 991932-14-60-0036 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 14-60-0036 |