Molex Circular Connectors - Circular Connectors - Housings - 14-56-7091 14-56-7091

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159542-14-56-7091 Number of Positions: 9 Pitch: 2.54 mm Color: Black Connector Type: IDC, Receptacle, Socket Number of Rows: 1 Termination: IDT Contact Material: Bronze Current Rating: 3 A Number of Contacts: 9 Gender: Female Length: 22.83 mm Housing Material: Polyester Number of Circuits: 9 Orientation: Straight Contact Plating: Tin Housing Color: Black Contact Resistance: 15 mΩ Plating: Tin Categories: Circular Connectors - Housings Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Depth: 15.24 mm Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Wire/Cable Type: Discrete Wire/Cable Gauge: 22 AWG Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159542-14-56-7091 Number of Positions: 9 Pitch: 2.54 mm Color: Black Connector Type: IDC, Receptacle, Socket Number of Rows: 1 Termination: IDT Contact Material: Bronze Current Rating: 3 A Number of Contacts: 9 Gender: Female Length: 22.83 mm Housing Material: Polyester Number of Circuits: 9 Orientation: Straight Contact Plating: Tin Housing Color: Black Contact Resistance: 15 mΩ Plating: Tin Categories: Circular Connectors - Housings Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Depth: 15.24 mm Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Wire/Cable Type: Discrete Wire/Cable Gauge: 22 AWG Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 14-56-7091 - 1159542-14-56-7091 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 14-56-7091
1159542-14-56-7091
Circular Connectors - Circular Connectors - Housings - 14-56-7091 1159542-14-56-7091
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159542-14-56-7091 Number of Positions: 9 Pitch: 2.54 mm Color: Black Connector Type: IDC, Receptacle, Socket Number of Rows: 1 Termination: IDT Contact Material: Bronze Current Rating: 3 A Number of Contacts: 9 Gender: Female Length: 22.83 mm Housing Material: Polyester Number of Circuits: 9 Orientation: Straight Contact Plating: Tin Housing Color: Black Contact Resistance: 15 mΩ Plating: Tin Categories: Circular Connectors - Housings Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Depth: 15.24 mm Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Wire/Cable Type: Discrete Wire/Cable Gauge: 22 AWG Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159542-14-56-7091
Number of Positions: 9
Pitch: 2.54 mm
Color: Black
Connector Type: IDC, Receptacle, Socket
Number of Rows: 1
Termination: IDT
Contact Material: Bronze
Current Rating: 3 A
Number of Contacts: 9
Gender: Female
Length: 22.83 mm
Housing Material: Polyester
Number of Circuits: 9
Orientation: Straight
Contact Plating: Tin
Housing Color: Black
Contact Resistance: 15 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Depth: 15.24 mm
Mount: Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
Wire/Cable Type: Discrete
Wire/Cable Gauge: 22 AWG
Max Operating Temperature: 105 °C

Buy Now
Header Connector,cable Mount,plug,9 Contacts,skt,0.1 Pitch,crimp Terminal Molex - 54H9586 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,9 Contacts,skt,0.1 Pitch,crimp Terminal Molex
54H9586
Header Connector,cable Mount,plug,9 Contacts,skt,0.1 Pitch,crimp Terminal Molex 54H9586
Header Connector,Cable Mount,PLUG,9 Contacts,SKT,0.1 Pitch,CRIMP Terminal

Header Connector,Cable Mount,PLUG,9 Contacts,SKT,0.1 Pitch,CRIMP Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1159542-14-56-7091 54H9586
Product Name Circular Connectors - Circular Connectors - Housings - 14-56-7091 Header Connector,cable Mount,plug,9 Contacts,skt,0.1 Pitch,crimp Terminal Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers