Molex Wtb Conn, Rcpt, 5Pos, 1Row, 2.54Mm; Idc Connector Type Molex 14-56-7052

Description
WTB CONN, RCPT, 5POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
WTB CONN, RCPT, 5POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Rcpt, 5Pos, 1Row, 2.54Mm; Idc Connector Type Molex - 54H9562 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 5Pos, 1Row, 2.54Mm; Idc Connector Type Molex
54H9562
Wtb Conn, Rcpt, 5Pos, 1Row, 2.54Mm; Idc Connector Type Molex 54H9562
WTB CONN, RCPT, 5POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WTB CONN, RCPT, 5POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54H9562
Product Name Wtb Conn, Rcpt, 5Pos, 1Row, 2.54Mm; Idc Connector Type Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products