CONNECTOR, RCPT, 24POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:24Contacts;
Header Connector,Cable Mount,PLUG,24 Contacts,SKT,0.1 Pitch,CRIMP Terminal
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 25M0551 | 54H9367 |
| Product Name | Connector, Rcpt, 24Pos, 1Row, 2.54Mm; Idc Connector Type Molex | Header Connector,cable Mount,plug,24 Contacts,skt,0.1 Pitch,crimp Terminal Molex |
| Gender | Female / Jack |