Connector
CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 14-56-2054 | 01AH8111 |
| Product Name | Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Idc Connector Type Molex | |
| Gender | Female / Jack |