Molex Circular Connectors - Circular Connectors - Housings - 14-45-0202 14-45-0202

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115782-14-45-0202 Number of Positions: 2 Pitch: 2.54 mm Number of Rows: 1 Termination: IDC Contact Material: Bronze Voltage Rating: 250 V Current Rating: 3 A Housing Material: Polyester Number of Circuits: 2 Contact Plating: Tin Material: Bronze Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0014450202; 01445-0202; 014450202; 14450202; A-70475-0071; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited RoHS: Compliant Wire/Cable Type: Discrete Wire/Cable Gauge: 24 AWG Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115782-14-45-0202 Number of Positions: 2 Pitch: 2.54 mm Number of Rows: 1 Termination: IDC Contact Material: Bronze Voltage Rating: 250 V Current Rating: 3 A Housing Material: Polyester Number of Circuits: 2 Contact Plating: Tin Material: Bronze Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0014450202; 01445-0202; 014450202; 14450202; A-70475-0071; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited RoHS: Compliant Wire/Cable Type: Discrete Wire/Cable Gauge: 24 AWG Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 14-45-0202 - 1115782-14-45-0202 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 14-45-0202
1115782-14-45-0202
Circular Connectors - Circular Connectors - Housings - 14-45-0202 1115782-14-45-0202
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115782-14-45-0202 Number of Positions: 2 Pitch: 2.54 mm Number of Rows: 1 Termination: IDC Contact Material: Bronze Voltage Rating: 250 V Current Rating: 3 A Housing Material: Polyester Number of Circuits: 2 Contact Plating: Tin Material: Bronze Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0014450202; 01445-0202; 014450202; 14450202; A-70475-0071; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited RoHS: Compliant Wire/Cable Type: Discrete Wire/Cable Gauge: 24 AWG Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115782-14-45-0202
Number of Positions: 2
Pitch: 2.54 mm
Number of Rows: 1
Termination: IDC
Contact Material: Bronze
Voltage Rating: 250 V
Current Rating: 3 A
Housing Material: Polyester
Number of Circuits: 2
Contact Plating: Tin
Material: Bronze
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0014450202; 01445-0202; 014450202; 14450202; A-70475-0071;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Wire/Cable Type: Discrete
Wire/Cable Gauge: 24 AWG
Glow Wire Compliant: Non-compliant

Buy Now
Header Connector,cable Mount,plug,2 Contacts,skt,0.1 Pitch,idc Terminal Molex - 54H9156 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,2 Contacts,skt,0.1 Pitch,idc Terminal Molex
54H9156
Header Connector,cable Mount,plug,2 Contacts,skt,0.1 Pitch,idc Terminal Molex 54H9156
Header Connector,Cable Mount,PLUG,2 Contacts,SKT,0.1 Pitch,IDC Terminal

Header Connector,Cable Mount,PLUG,2 Contacts,SKT,0.1 Pitch,IDC Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1115782-14-45-0202 54H9156
Product Name Circular Connectors - Circular Connectors - Housings - 14-45-0202 Header Connector,cable Mount,plug,2 Contacts,skt,0.1 Pitch,idc Terminal Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data