Molex Mic Recept, D-Code, Straight, Gen Market Rohs Compliant Molex 130299-0200

Description
MIC RECEPT, D-CODE, STRAIGHT, gen market RoHS Compliant: No
Datasheet
Description
MIC RECEPT, D-CODE, STRAIGHT, gen market RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mic Recept, D-Code, Straight, Gen Market Rohs Compliant Molex - 77AC6857 - Newark, An Avnet Company
Chicago, IL, United States
Mic Recept, D-Code, Straight, Gen Market Rohs Compliant Molex
77AC6857
Mic Recept, D-Code, Straight, Gen Market Rohs Compliant Molex 77AC6857
MIC RECEPT, D-CODE, STRAIGHT, gen market RoHS Compliant: No

MIC RECEPT, D-CODE, STRAIGHT, gen market RoHS Compliant: No

Supplier's Site
Circular Connector, Receptacle, 4 Position, Pcb; Product Range Molex - 28W3608 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Pcb; Product Range Molex
28W3608
Circular Connector, Receptacle, 4 Position, Pcb; Product Range Molex 28W3608
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PCB; Product Range:Micro-Change 130299 Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP67RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PCB; Product Range:Micro-Change 130299 Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 77AC6857 28W3608
Product Name Mic Recept, D-Code, Straight, Gen Market Rohs Compliant Molex Circular Connector, Receptacle, 4 Position, Pcb; Product Range Molex
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
C55 Connectors: High Density Micro Circular -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details