Molex Wrenches 1302263512

Description
Wrenches PAWL; RATCHET RI50
Description
Wrenches PAWL; RATCHET RI50

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Wrenches
1302263512
Wrenches 1302263512
Wrenches PAWL; RATCHET RI50

Wrenches PAWL; RATCHET RI50

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Wrenches
Product Number 1302263512
Product Name Wrenches
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details