Connector Cap (Cover) C Black
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1149386-1302011120
Color: Black
Gender: Female
Orientation: Straight
Body Material: Zinc
Material: Zinc
Categories: Circular Connectors
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Compliant
REACH SVHC: Unknown
ELV: Compliant
Connector
Connector Accessories Closure Cap With Thread Male Anodized Aluminum Product overview: 1302011120 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-1302011120 can be used for catalog matching and distributor lookup.
MC C-SIZE CLOSURE CAP INT.THREAD ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM15474-ND | 1149386-1302011120 | 1302011120 | 329-1302011120 | 77AC6735 |
| Product Name | Circular Connector Accessories | Circular Connectors - 1302011120 | Electronic Connector | Mc C-Size Closure Cap Int.thread Rohs Compliant Molex | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |