Molex Contact, Socket, 10Awg, Crimp; Product Range Molex 130197-0325

Description
CONTACT, SOCKET, 10AWG, CRIMP; Product Range:SolarSpec 130197 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes
Description
CONTACT, SOCKET, 10AWG, CRIMP; Product Range:SolarSpec 130197 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex 29T5816 is a crimp socket contact designed for use with 10 AWG to 12 AWG wire sizes, accommodating a wire insulation diameter of 6.70 to 7.80 mm. It features a female gender and is constructed from copper alloy with a silver over nickel plating for enhanced conductivity. The contact is rated for a maximum current of 30.0 A and a maximum voltage of 600 V, making it suitable for power applications. The product has a durability rating of 50 mating cycles and is packaged in bags. It is compliant with RoHS standards and is categorized as low-halogen. This contact is part of the SolarSpec,Ñ¢ series and mates with the SolarSpec,Ñ¢ pin connector, part number 130196-0310.

Datasheet Summary
Powered by GS/AI

The Molex 29T5816 is a crimp socket contact designed for use with 10 AWG to 12 AWG wire sizes, accommodating a wire insulation diameter of 6.70 to 7.80 mm. It features a female gender and is constructed from copper alloy with a silver over nickel plating for enhanced conductivity. The contact is rated for a maximum current of 30.0 A and a maximum voltage of 600 V, making it suitable for power applications. The product has a durability rating of 50 mating cycles and is packaged in bags. It is compliant with RoHS standards and is categorized as low-halogen. This contact is part of the SolarSpec,Ñ¢ series and mates with the SolarSpec,Ñ¢ pin connector, part number 130196-0310.

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 10Awg, Crimp; Product Range Molex - 29T5816 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 10Awg, Crimp; Product Range Molex
29T5816
Contact, Socket, 10Awg, Crimp; Product Range Molex 29T5816
CONTACT, SOCKET, 10AWG, CRIMP; Product Range:SolarSpec 130197 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes

CONTACT, SOCKET, 10AWG, CRIMP; Product Range:SolarSpec 130197 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29T5816
Product Name Contact, Socket, 10Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details