Molex Lamp Holders & Accessories 1301910109

Description
Lamp Holders & Accessories LAMP GUARD TUBE 4FT LED 56.13LONG
Description
Lamp Holders & Accessories LAMP GUARD TUBE 4FT LED 56.13LONG

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Lamp Holders & Accessories
1301910109
Lamp Holders & Accessories 1301910109
Lamp Holders & Accessories LAMP GUARD TUBE 4FT LED 56.13LONG

Lamp Holders & Accessories LAMP GUARD TUBE 4FT LED 56.13LONG

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 1301910109
Product Name Lamp Holders & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2316511-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Lenses & Reflectors - 664510 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Lead Length 1176 mm (46.3 inch)
Color Clear; Clear
View Details