Molex Bushings, Grommets 1301800414

Description
GROMMET-974G- F4 1.000 GREEN
Request a Quote Datasheet
Description
GROMMET-974G- F4 1.000 GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1301800414-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1301800414-ND
Bushings, Grommets 1301800414-ND
GROMMET-974G- F4 1.000 GREEN

GROMMET-974G- F4 1.000 GREEN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1301800414-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN930-1 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm42) - B02130P2 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
MPG-16 Rubber Cable Grommets - MPG-16 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.4375 inch (11.11 mm)
Overall Thickness 0.3750 inch (9.52 mm)
View Details