Molex Bushings, Grommets 1301800400

Description
GROMMET(875D)- F1 .437 GREEN MAX
Request a Quote Datasheet
Description
GROMMET(875D)- F1 .437 GREEN MAX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1301800400-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1301800400-ND
Bushings, Grommets 1301800400-ND
GROMMET(875D)- F1 .437 GREEN MAX

GROMMET(875D)- F1 .437 GREEN MAX

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1301800400-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Rubber Grommet - 750 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5620 inch (14.27 mm)
View Details
3 suppliers