Molex Bushings, Grommets 1301800336

Description
GROMMET(114A) - F0 .200 GRAY MAX
Request a Quote Datasheet
Description
GROMMET(114A) - F0 .200 GRAY MAX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1301800336-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1301800336-ND
Bushings, Grommets 1301800336-ND
GROMMET(114A) - F0 .200 GRAY MAX

GROMMET(114A) - F0 .200 GRAY MAX

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1301800336-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet, Jacketed Wire, .41-.44″ (10.41-11.18mm) Power (no Signal) - NS-410 - Anderson Power Products
Specs
Inside Diameter 0.4402 inch (11.18 mm)
View Details
2 suppliers
CABLE GROMMET - V80/WHT - V80/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details