Molex
Bushings, Grommets
1301800317
Description
"GROMMET 0.290"" BLACK"
Request a Quote
Email Supplier
Datasheet
Description
"GROMMET 0.290"" BLACK"
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
1301800317-ND |
|
Product Name
|
Bushings, Grommets |
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details
Shape
Flexible Grommet / Edging
Packaging
Bulk Package
Groove Width
0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Atlantic Rubber Company, Inc.
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.3750 inch (9.52 mm)
View Details
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.4100 inch (10.41 mm)
View Details