Molex Bushings, Grommets 1301800284

Description
GROMMET-974F- F4 .937 GRAY
Request a Quote Datasheet
Description
GROMMET-974F- F4 .937 GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1301800284-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1301800284-ND
Bushings, Grommets 1301800284-ND
GROMMET-974F- F4 .937 GRAY

GROMMET-974F- F4 .937 GRAY

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1301800284-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power, .15-.18″ (3.81-4.57mm) Signal - J-150-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/WHT - S76/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details