Molex Back Box Adapter Plate 60A Molex 1301550068

Description
BACK BOX ADAPTER PLATE 60A
Description
BACK BOX ADAPTER PLATE 60A

Suppliers

Company
Product
Description
Supplier Links
Back Box Adapter Plate 60A Molex - 18P1958 - Newark, An Avnet Company
Chicago, IL, United States
Back Box Adapter Plate 60A Molex
18P1958
Back Box Adapter Plate 60A Molex 18P1958
BACK BOX ADAPTER PLATE 60A

BACK BOX ADAPTER PLATE 60A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18P1958
Product Name Back Box Adapter Plate 60A Molex
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Circular Connector Accessories - 2262-A22526-016-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details