Molex Plugs and Receptacles 1301550041

Description
Power Entry Connector Receptacle, Female Sockets NON-NEMA (3P4W) Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets NON-NEMA (3P4W) Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 1301550041-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
1301550041-ND
Plugs and Receptacles 1301550041-ND
Power Entry Connector Receptacle, Female Sockets NON-NEMA (3P4W) Free Hanging (In-Line)

Power Entry Connector Receptacle, Female Sockets NON-NEMA (3P4W) Free Hanging (In-Line)

Buy Now Datasheet
Connector 50A 3P4W 250Dc/600Ac Replaceme Molex - 18P0601 - Newark, An Avnet Company
Chicago, IL, United States
Connector 50A 3P4W 250Dc/600Ac Replaceme Molex
18P0601
Connector 50A 3P4W 250Dc/600Ac Replaceme Molex 18P0601
CONNECTOR 50A 3P4W 250DC/600AC REPLACEME

CONNECTOR 50A 3P4W 250DC/600AC REPLACEME

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1301550041-ND 18P0601
Product Name Plugs and Receptacles Connector 50A 3P4W 250Dc/600Ac Replaceme Molex
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1264-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details