Molex Power, Line Cables and Extension Cords 1301540061

Description
3.00' (914.4mm) Power Cord Yellow NEMA L5-15P To NEMA L5-15R (2) SJOW
Request a Quote Datasheet
Description
3.00' (914.4mm) Power Cord Yellow NEMA L5-15P To NEMA L5-15R (2) SJOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1301540061-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1301540061-ND
Power, Line Cables and Extension Cords 1301540061-ND
3.00' (914.4mm) Power Cord Yellow NEMA L5-15P To NEMA L5-15R (2) SJOW

3.00' (914.4mm) Power Cord Yellow NEMA L5-15P To NEMA L5-15R (2) SJOW

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 1301540061 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
1301540061
Cable Assemblies - Power, Line Cables and Extension Cords 1301540061
CRD 12AWG NEMAL5-15P - L5-15R 3'

CRD 12AWG NEMAL5-15P - L5-15R 3'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1301540061-ND 1301540061
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
ZK2000-5300-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/316-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers