Molex 15A Gfciauto6Ftmld 5-15 Molex 1301530037

Description
15A GFCIAUTO6FTMLD 5-15
Description
15A GFCIAUTO6FTMLD 5-15

Suppliers

Company
Product
Description
Supplier Links
15A Gfciauto6Ftmld 5-15 Molex - 17P6282 - Newark, An Avnet Company
Chicago, IL, United States
15A Gfciauto6Ftmld 5-15 Molex
17P6282
15A Gfciauto6Ftmld 5-15 Molex 17P6282
15A GFCIAUTO6FTMLD 5-15

15A GFCIAUTO6FTMLD 5-15

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17P6282
Product Name 15A Gfciauto6Ftmld 5-15 Molex
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details