Molex Watertite Lamp Holder, 15.0A, 600V, 300W; Connector Type Molex 130152-0016

Description
WATERTITE LAMP HOLDER, 15.0A, 600V, 300W; Connector Type:-; Current Rating:15A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:-; Product Range:130152 Series
Datasheet
Description
WATERTITE LAMP HOLDER, 15.0A, 600V, 300W; Connector Type:-; Current Rating:15A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:-; Product Range:130152 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Watertite Lamp Holder, 15.0A, 600V, 300W; Connector Type Molex - 07H0123 - Newark, An Avnet Company
Chicago, IL, United States
Watertite Lamp Holder, 15.0A, 600V, 300W; Connector Type Molex
07H0123
Watertite Lamp Holder, 15.0A, 600V, 300W; Connector Type Molex 07H0123
WATERTITE LAMP HOLDER, 15.0A, 600V, 300W; Connector Type:-; Current Rating:15A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:-; Product Range:130152 Series

WATERTITE LAMP HOLDER, 15.0A, 600V, 300W; Connector Type:-; Current Rating:15A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:-; Product Range:130152 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07H0123
Product Name Watertite Lamp Holder, 15.0A, 600V, 300W; Connector Type Molex
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - BRA.0B.200.PCSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details