Molex Power Entry Connector Accessories 1301510019

Description
Connector For
Request a Quote Datasheet
Description
Connector For
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector Accessories - 1301510019-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connector Accessories
1301510019-ND
Power Entry Connector Accessories 1301510019-ND
Connector For

Connector For

Buy Now Datasheet
Adapter 15A-125Vtol5-15R Molex - 17P6466 - Newark, An Avnet Company
Chicago, IL, United States
Adapter 15A-125Vtol5-15R Molex
17P6466
Adapter 15A-125Vtol5-15R Molex 17P6466
ADAPTER 15A-125VTOL5-15R

ADAPTER 15A-125VTOL5-15R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1301510019-ND 17P6466
Product Name Power Entry Connector Accessories Adapter 15A-125Vtol5-15R Molex
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details