Molex Plugs and Receptacles 1301500196

Description
Power Entry Connector Receptacle, Female Sockets - Module Pin and Sleeve (3P4W) Wall Mount
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets - Module Pin and Sleeve (3P4W) Wall Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 1301500196-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
1301500196-ND
Plugs and Receptacles 1301500196-ND
Power Entry Connector Receptacle, Female Sockets - Module Pin and Sleeve (3P4W) Wall Mount

Power Entry Connector Receptacle, Female Sockets - Module Pin and Sleeve (3P4W) Wall Mount

Buy Now Datasheet
60A 3Ph/480V 3P4W Mi Wt Molex - 18P1886 - Newark, An Avnet Company
Chicago, IL, United States
60A 3Ph/480V 3P4W Mi Wt Molex
18P1886
60A 3Ph/480V 3P4W Mi Wt Molex 18P1886
60A 3PH/480V 3P4W MI WT

60A 3PH/480V 3P4W MI WT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1301500196-ND 18P1886
Product Name Plugs and Receptacles 60A 3Ph/480V 3P4W Mi Wt Molex
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 111140 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Circular Connector Accessories - 1124-BFG.0B.100.PCZG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PC Pin, Single Post Connectors - 36-1428-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details