Molex Plugs and Receptacles 1301500137

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Plugs and Receptacles - 1301500137-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
1301500137-ND
Plugs and Receptacles 1301500137-ND
Power Entry Connector

Power Entry Connector

Buy Now Datasheet
P&s 3P4W 20A/3P 600 Plug Molex - 18P1421 - Newark, An Avnet Company
Chicago, IL, United States
P&s 3P4W 20A/3P 600 Plug Molex
18P1421
P&s 3P4W 20A/3P 600 Plug Molex 18P1421
P&S 3P4W 20A/3P 600 PLUG

P&S 3P4W 20A/3P 600 PLUG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1301500137 1301500137-ND 18P1421
Product Name Plugs and Receptacles P&s 3P4W 20A/3P 600 Plug Molex
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details