Molex Plugs and Receptacles 1301500080

Description
Power Entry Connector Receptacle, Female Sockets Pin and Sleeve (2P3W) Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets Pin and Sleeve (2P3W) Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 1301500080-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
1301500080-ND
Plugs and Receptacles 1301500080-ND
Power Entry Connector Receptacle, Female Sockets Pin and Sleeve (2P3W) Free Hanging (In-Line)

Power Entry Connector Receptacle, Female Sockets Pin and Sleeve (2P3W) Free Hanging (In-Line)

Buy Now Datasheet
P&s 2P 3W 60A/250V Conn. Wtrtt Molex - 18P0231 - Newark, An Avnet Company
Chicago, IL, United States
P&s 2P 3W 60A/250V Conn. Wtrtt Molex
18P0231
P&s 2P 3W 60A/250V Conn. Wtrtt Molex 18P0231
P&S 2P 3W 60A/250V CONN. WTRTT

P&S 2P 3W 60A/250V CONN. WTRTT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1301500080-ND 18P0231
Product Name Plugs and Receptacles P&s 2P 3W 60A/250V Conn. Wtrtt Molex
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details