Molex Plugs and Receptacles 1301500068

Description
Power Entry Connector
Request a Quote Datasheet
Description
Power Entry Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 1301500068-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
1301500068-ND
Plugs and Receptacles 1301500068-ND
Power Entry Connector

Power Entry Connector

Buy Now Datasheet
30A/240V 2P3W Mi Watertite Waltherelectr Molex - 17P9120 - Newark, An Avnet Company
Chicago, IL, United States
30A/240V 2P3W Mi Watertite Waltherelectr Molex
17P9120
30A/240V 2P3W Mi Watertite Waltherelectr Molex 17P9120
30A/240V 2P3W MI WATERTITE WALTHERELECTR

30A/240V 2P3W MI WATERTITE WALTHERELECTR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1301500068-ND 17P9120
Product Name Plugs and Receptacles 30A/240V 2P3W Mi Watertite Waltherelectr Molex
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details