Molex 30A/277V 2P3W Mi Safeway Molex 1301500067

Description
30A/277V 2P3W MI SAFEWAY
Description
30A/277V 2P3W MI SAFEWAY

Suppliers

Company
Product
Description
Supplier Links
30A/277V 2P3W Mi Safeway Molex - 17P9119 - Newark, An Avnet Company
Chicago, IL, United States
30A/277V 2P3W Mi Safeway Molex
17P9119
30A/277V 2P3W Mi Safeway Molex 17P9119
30A/277V 2P3W MI SAFEWAY

30A/277V 2P3W MI SAFEWAY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17P9119
Product Name 30A/277V 2P3W Mi Safeway Molex
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Chameleon - 027-6A03-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details