Molex Plugs and Receptacles 1301500060

Description
Power Entry Connector
Request a Quote Datasheet
Description
Power Entry Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 1301500060-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
1301500060-ND
Plugs and Receptacles 1301500060-ND
Power Entry Connector

Power Entry Connector

Buy Now Datasheet
P&s 2P 3W 30A/125V Inlet 90Ang Waltherel Molex - 17P9110 - Newark, An Avnet Company
Chicago, IL, United States
P&s 2P 3W 30A/125V Inlet 90Ang Waltherel Molex
17P9110
P&s 2P 3W 30A/125V Inlet 90Ang Waltherel Molex 17P9110
P&S 2P 3W 30A/125V INLET 90ANG WALTHEREL

P&S 2P 3W 30A/125V INLET 90ANG WALTHEREL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1301500060-ND 17P9110
Product Name Plugs and Receptacles P&s 2P 3W 30A/125V Inlet 90Ang Waltherel Molex
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1849-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2001-1311/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers