Molex Plugs and Receptacles 1301490067

Description
Power Entry Connector
Request a Quote Datasheet
Description
Power Entry Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 1301490067-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
1301490067-ND
Plugs and Receptacles 1301490067-ND
Power Entry Connector

Power Entry Connector

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1315118-1301490067 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1315118-1301490067
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1315118-1301490067
Win Source Part Number: 1315118-1301490067 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: * Package: Bulk Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Mfr: Molex Base Product Number: 130149

Win Source Part Number: 1315118-1301490067
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: *
Package: Bulk
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Mfr: Molex
Base Product Number: 130149

Buy Now
Singapore, Singapore
Electronic Connector
1170-1301490067
Electronic Connector 1170-1301490067
TURNEX RECEPTACLE NEMA L5-20 COR Product overview: 1301490067 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301490067 can be used for catalog matching and distributor lookup.

TURNEX RECEPTACLE NEMA L5-20 COR Product overview: 1301490067 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301490067 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Turnex Receptacle Nema L5-20 Corrosionre Molex - 18P1983 - Newark, An Avnet Company
Chicago, IL, United States
Turnex Receptacle Nema L5-20 Corrosionre Molex
18P1983
Turnex Receptacle Nema L5-20 Corrosionre Molex 18P1983
TURNEX RECEPTACLE NEMA L5-20 CORROSIONRE

TURNEX RECEPTACLE NEMA L5-20 CORROSIONRE

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1301490067-ND 1301490067 1315118-1301490067 1170-1301490067 18P1983
Product Name Plugs and Receptacles Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules Electronic Connector Turnex Receptacle Nema L5-20 Corrosionre Molex
Mounting Outlet Box
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Barrier Blocks - 1920-1874-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-5457/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details