FLANGED INLET NEMA L6-30
AC Power Plugs & Receptacles FLANGED INLET NEMA L6-30
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | WM22405-ND | 1301490049 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Plugs & Receptacles |
| Device Type | Power Entry Module | Plug |
| Configuration | NEMA; Other | |
| Mounting Style | Free Hanging (In-Line) | Panel; Panel |
| Termination Types | Screw | Solder Cup; Solder |
| Standards / Certifications | UL; CSA; CSA, UL |