PWR ENT RCPT NEMAL22-20 PNL SCRW
| DigiKey | |
|---|---|
| Product Category | Power Connectors |
| Product Number | WM22402-ND |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules |
| Device Type | Power Entry Module |
| Configuration | NEMA; Other |
| Mounting Style | Panel; Flange |
| Termination Types | Screw |
| Standards / Certifications | UL; CSA; CSA, UL |