Molex Plugs and Receptacles 1301490027

Description
Power Entry Connector Receptacle, Male Blades NEMA L5-20R Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades NEMA L5-20R Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - WM22386-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
WM22386-ND
Plugs and Receptacles WM22386-ND
Power Entry Connector Receptacle, Male Blades NEMA L5-20R Free Hanging (In-Line)

Power Entry Connector Receptacle, Male Blades NEMA L5-20R Free Hanging (In-Line)

Buy Now Datasheet
Connectors, Interconnects AC Power Connectors Plugs and Receptacles -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects AC Power Connectors Plugs and Receptacles
Connectors, Interconnects AC Power Connectors Plugs and Receptacles
Manufacturer: Molex Category: Connectors, Interconnects AC Power Connectors Plugs and Receptacles Series: Safeway 130149 Number of Positions: 3 Connector Type: Receptacle, Male Blades Package: Bulk Voltage Rating: 125V Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 20A Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects AC Power Connectors Plugs and Receptacles
Series: Safeway 130149
Number of Positions: 3
Connector Type: Receptacle, Male Blades
Package: Bulk
Voltage Rating: 125V
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 20A
Product Status: Active

Buy Now Datasheet
Flanged Inlet Nema L5-20 Molex - 17P7646 - Newark, An Avnet Company
Chicago, IL, United States
Flanged Inlet Nema L5-20 Molex
17P7646
Flanged Inlet Nema L5-20 Molex 17P7646
FLANGED INLET NEMA L5-20

FLANGED INLET NEMA L5-20

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM22386-ND 17P7646
Product Name Plugs and Receptacles Connectors, Interconnects AC Power Connectors Plugs and Receptacles Flanged Inlet Nema L5-20 Molex
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data